Coaxial Cable 22 AWG RG-62 1000.0' (304.80m) 93 Ohms
RG-62/U JAN-C-17A COAX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL5158-1000-ND | 15B3179 |
| Product Name | Coaxial Cables (RF) | Rg-62/u Jan-C-17A Coax Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Conductor | Steel, Copper Coated | |
| Cable Shielding | Braid | |
| North American | 22 AWG |