Belden Inc. Coaxial Cables (RF) 8233A 0102000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8915-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8915-ND
Coaxial Cables (RF) BEL8915-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-11/u, 609.6M, Black; Coaxial Cable Type Belden - 15B3155 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-11/u, 609.6M, Black; Coaxial Cable Type Belden
15B3155
Coaxial Cable, Rg-11/u, 609.6M, Black; Coaxial Cable Type Belden 15B3155
COAXIAL CABLE, RG-11/U, 609.6M, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-11/U, 609.6M, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):2000ft; Reel Length (Metric):609.6m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL8915-ND 15B3155
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-11/u, 609.6M, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety-Fieldboxes - SFB Pre-wired cable and connecting cables - M12-IE Pre-wired cable - M12-IE - AIE-S4P-M12/RJ45-S-G-7,5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 24.61 ft (75 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details