Alpha Wire Coaxial Cables 9055B BK005

Description
9055B BLACK 100 FT
Request a Quote Datasheet
Description
9055B BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9055B BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9055B BK005
Coaxial Cables 9055B BK005
9055B BLACK 100 FT

9055B BLACK 100 FT

Buy Now
Coaxial Cables (RF) - 9055BBK005-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9055BBK005-100-ND
Coaxial Cables (RF) 9055BBK005-100-ND
Coaxial Cable 20 AWG RG-55B 100.0' (30.48m) 53.5 Ohms

Coaxial Cable 20 AWG RG-55B 100.0' (30.48m) 53.5 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9055B BK005 - ALP9055B-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9055B BK005
ALP9055B-BK005
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9055B BK005 ALP9055B-BK005
Alpha Essentials Coaxial RG-55B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9055B BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9055B BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-55B/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : Polyethylene SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.201 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-55B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9055B BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9055B BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-55B/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : Polyethylene SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.201 MIL-SPEC : MIL-DTL-17

Supplier's Site
Cable, Coaxial, Rg-55B/u, 20Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire - 02F9822 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-55B/u, 20Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire
02F9822
Cable, Coaxial, Rg-55B/u, 20Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire 02F9822
CABLE, COAXIAL, RG-55B/U, 20AWG, 100FT, BLACK; Coaxial Cable Type:RG55B; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53.5ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-55B/U, 20AWG, 100FT, BLACK; Coaxial Cable Type:RG55B; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53.5ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9055B BK005 9055BBK005-100-ND ALP9055B-BK005 02F9822
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 100 ft - 9055B BK005 Cable, Coaxial, Rg-55B/u, 20Awg, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyethylene Polyethylene; Polyethylene
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SMA Male Test Cable, RG174/U - 4526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
BNC Female Bulkhead St. Connector RG178 Cable (L-20CM) + UFL Connector - ET-BFS-BH-3L20C-U - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC; BNC Female Bulkhead
View Details