Belden Inc. Coaxial Cables (RF) 8241 010U1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29082-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29082-ND
Coaxial Cables (RF) BEL29082-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 02F4187 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
02F4187
Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 02F4187
CABLE, COAXIAL, RG-59/U, 23AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-59/U, 23AWG, 75 OHM, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:23AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29082-ND 02F4187
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-59/u, 23Awg, 75 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4+4 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 150mm, single-end, Jackscrews - M80-FB10868F2-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power, Line Cables and Extension Cords - Q1053-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 5-15P
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details