Alpha Wire Coaxial Cables 9058A BK001

Description
1000' LAN C0AX CABLE
Request a Quote Datasheet
Description
1000' LAN C0AX CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9058A BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058A BK001
Coaxial Cables 9058A BK001
1000' LAN C0AX CABLE

1000' LAN C0AX CABLE

Buy Now
Coaxial Cables (RF) - 9058ABK001-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058ABK001-1000-ND
Coaxial Cables (RF) 9058ABK001-1000-ND
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058A BK001 - ALP9058A-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058A BK001
ALP9058A-BK001
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058A BK001 ALP9058A-BK001
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058A BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058A BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 92F6963 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
92F6963
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 92F6963
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9058A BK001 9058ABK001-1000-ND ALP9058A-BK001 92F6963
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000 ft - 9058A BK001 Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Application LAN / Ethernet
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 1-1499520-1-ND - DigiKey
Specs
Application LAN / Ethernet; Networking
Cable Shielding No Shielding
Cable Length 36.09 ft (110 dm)
View Details