Belden Inc. Coaxial Cables (RF) 8212 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11948-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11948-ND
Coaxial Cables (RF) BEL11948-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 15B3139 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
15B3139
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 15B3139
COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL11948-ND 15B3139
Product Name Coaxial Cables (RF) Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details