Alpha Wire Coaxial Cables (RF) 9059C BK030

Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 328.1' (100.00m) 75 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG (0.32mm²) RG-59 328.1' (100.00m) 75 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059CBK030-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059CBK030-ND
Coaxial Cables (RF) 9059CBK030-ND
Coaxial Cable 22 AWG (0.32mm²) RG-59 328.1' (100.00m) 75 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-59 328.1' (100.00m) 75 Ohms

Buy Now Datasheet
Coaxial Cables - 9059C BK030 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059C BK030
Coaxial Cables 9059C BK030
9059C BLACK BOX 328 FT

9059C BLACK BOX 328 FT

Buy Now
Coaxial Cable, Rg-59/u, 22Awg, 75 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire - 28B8810 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 22Awg, 75 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire
28B8810
Coaxial Cable, Rg-59/u, 22Awg, 75 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire 28B8810
COAXIAL CABLE, RG-59/U, 22AWG, 75 OHM, 328FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 22AWG, 75 OHM, 328FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 328 ft - 9059C BK030 - ALP9059C-BK030 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 328 ft - 9059C BK030
ALP9059C-BK030
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 328 ft - 9059C BK030 ALP9059C-BK030
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 328ft, 9059C BK030 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 328ft, 9059C BK030


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9059CBK030-ND 9059C BK030 28B8810 ALP9059C-BK030
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-59/u, 22Awg, 75 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 328 ft - 9059C BK030
Product Category Cable
Cable Length 328 ft (1000 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Type Coaxial
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y36A53162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Sensor Cord, Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3569 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/403-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers