Belden Inc. Coaxial Cables (RF) 89292 0101000

Description
Cable
Request a Quote
Description
Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RG-11/U coaxial cable, part number 87K1834, features a 14 AWG solid bare copper conductor with a nominal diameter of 0.064 inches. It is designed for indoor plenum applications and is insulated with foam FEP, providing a nominal diameter of 0.274 inches. The cable is shielded with Duofoil® aluminum foil and a 65% tinned copper braid, ensuring effective signal protection. This cable has a characteristic impedance of 75 ohms and exhibits a nominal capacitance of 16.2 pF/ft. The insertion loss varies with frequency, starting at 0.2 dB/100ft at 1 MHz and reaching 5.5 dB/100ft at 1000 MHz. The nominal delay is 1.22 ns/ft with a velocity of propagation of 83%. It is rated for a maximum voltage of 300 V RMS and can operate within a temperature range of -70°C to +200°C. The cable complies with various environmental standards, including EU RoHS and is suitable for indoor use. It has a bulk weight of 73 lbs per 1000 ft and a minimum bend radius of 4 inches. This product is appropriate for applications requiring reliable performance in plenum spaces.

Datasheet Summary
Powered by GS/AI

The RG-11/U coaxial cable, part number 87K1834, features a 14 AWG solid bare copper conductor with a nominal diameter of 0.064 inches. It is designed for indoor plenum applications and is insulated with foam FEP, providing a nominal diameter of 0.274 inches. The cable is shielded with Duofoil® aluminum foil and a 65% tinned copper braid, ensuring effective signal protection. This cable has a characteristic impedance of 75 ohms and exhibits a nominal capacitance of 16.2 pF/ft. The insertion loss varies with frequency, starting at 0.2 dB/100ft at 1 MHz and reaching 5.5 dB/100ft at 1000 MHz. The nominal delay is 1.22 ns/ft with a velocity of propagation of 83%. It is rated for a maximum voltage of 300 V RMS and can operate within a temperature range of -70°C to +200°C. The cable complies with various environmental standards, including EU RoHS and is suitable for indoor use. It has a bulk weight of 73 lbs per 1000 ft and a minimum bend radius of 4 inches. This product is appropriate for applications requiring reliable performance in plenum spaces.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29955-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29955-1000-ND
Coaxial Cables (RF) BEL29955-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden - 87K1834 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden
87K1834
Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden 87K1834
COAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29955-1000-ND 87K1834
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6400-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1337772-3 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details