Belden Inc. Coaxial Cables (RF) 7809A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29030-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29030-ND
Coaxial Cables (RF) BEL29030-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable 1000Ft, Black; Coaxial Cable Type Belden - 95B5122 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable 1000Ft, Black; Coaxial Cable Type Belden
95B5122
Coaxial Cable 1000Ft, Black; Coaxial Cable Type Belden 95B5122
COAXIAL CABLE 1000FT, BLACK; Coaxial Cable Type:Belden 7809A; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE 1000FT, BLACK; Coaxial Cable Type:Belden 7809A; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PE; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL29030-ND 95B5122
Product Name Coaxial Cables (RF) Coaxial Cable 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper
Cable Shielding Foil Braid
North American 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1-2016661-0 - TE Connectivity
Specs
Application RF
Product Type 2.4mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NR280 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details