Belden Inc. Coaxial Cables (RF) 89907 E4X2500

Description
Thinnet - Plenum Cable 20 AWG RG-58 2500.0' (762.00m) 50 Ohms
Request a Quote Datasheet
Description
Thinnet - Plenum Cable 20 AWG RG-58 2500.0' (762.00m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL6814-2500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL6814-2500-ND
Coaxial Cables (RF) BEL6814-2500-ND
Thinnet - Plenum Cable 20 AWG RG-58 2500.0' (762.00m) 50 Ohms

Thinnet - Plenum Cable 20 AWG RG-58 2500.0' (762.00m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden - 15B3645 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden
15B3645
Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden 15B3645
COAXIAL CABLE, RG-58A/U, 2500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Grey; Jacket Material:Fluoropolym er RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 2500FT, GRAY; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):2500ft; Reel Length (Metric):762m; Jacket Color:Grey; Jacket Material:Fluoropolymer RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL6814-2500-ND 15B3645
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 2500Ft, Gray; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinylidene Fluoride (PVDF)
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details