Belden Inc. Coaxial Cables (RF) 8259 010100

Description
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1296-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1296-100-ND
Coaxial Cables (RF) BEL1296-100-ND
Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms

Coaxial Cable 20 AWG RG-58A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden - 02F4202 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden
02F4202
Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden 02F4202
CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-58A/U, 20AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK - 70004294 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK
70004294
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK 70004294
COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTE R BLACK

COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL1296-100-ND 02F4202 70004294
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-58A/u, 20Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG58A/U, 50 OHM IMP., 20AWG (19X33), TRANSMISSION/COMPUTER BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper, Tinned
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details