Belden Inc. Coaxial Cables (RF) 8240 010500

Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 52 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 52 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1294-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1294-500-ND
Coaxial Cables (RF) BEL1294-500-ND
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 52 Ohms

Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 52 Ohms

Buy Now Datasheet
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA - 70004313 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA
70004313
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA 70004313
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTE R CABLE BLA

COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA

Supplier's Site
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden - 15B3159 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden
15B3159
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden 15B3159
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:51.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:51.5ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number BEL1294-500-ND 70004313 15B3159
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2300/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers