Belden Inc. Coaxial Cables (RF) 8267 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11346-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11346-ND
Coaxial Cables (RF) BEL11346-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 03F1336 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden
03F1336
Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden 03F1336
CABLE, COAXIAL, RG-213/U, 13AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-213/U, 13AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK - 70004277 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK
70004277
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK 70004277
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK

COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL11346-ND 03F1336 70004277
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data