Belden Inc. Coaxial Cables (RF) 88240 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30069-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30069-1000-ND
Coaxial Cables (RF) BEL30069-1000-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK - 70004586 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK
70004586
COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK 70004586
Solid Stranding, 26.4 pF⁄ft. Capacitance, Impedance 53.5 Ohms, Transmission and Computer Cable Bare Copper (BC) or Bare Copper Covered Steel (BCCS) conductors. All are NEC type CL2P. Types 89108 and 89120 are also NEC type CATVP NEC article 725, class 2 circuits. UL listed. All are 200°C.

Solid Stranding, 26.4 pF⁄ft. Capacitance, Impedance 53.5 Ohms, Transmission and Computer Cable
Bare Copper (BC) or Bare Copper Covered Steel (BCCS) conductors. All are NEC type CL2P. Types 89108 and 89120 are also NEC type CATVP NEC article 725, class 2 circuits. UL listed. All are 200°C.

Supplier's Site
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden - 02F6058 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden
02F6058
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden 02F6058
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number BEL30069-1000-ND 70004586 02F6058
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-58/U, 53.5 OHM IMP., 20AWG SOLID, PLENUM, COMPUTER CABLE BLACK Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP)
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

9+9 Pos. Female DIL 22 AWG Cable Assembly, 450mm, double-end, Jackscrews - M80-FC11805F1-0450F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to USB 2.0 A Female, Black color, 28/24AWG, 3M Length - 3021058-03M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details