Belden Inc. Coaxial Cables (RF) 8267 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL11345-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL11345-ND
Coaxial Cables (RF) BEL11345-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK - 70004278 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK
70004278
COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK 70004278
7x21 Stranding, 30.8 pF⁄ft. Capacitance, Impedance 50 Ohms, Black Color, QPL Cable

7x21 Stranding, 30.8 pF⁄ft. Capacitance, Impedance 50 Ohms, Black Color, QPL Cable

Supplier's Site
Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden - 03F1337 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
03F1337
Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden 03F1337
CABLE, COAXIAL, RG-213/U, 13AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-213/U, 13AWG, 50 OHM, 1000FT, BLACK; Coaxial Cable Type:RG213; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL11345-ND 70004278 03F1337
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG213/U, 50 OHM IMP., 13AWG (7X21), MIL-C-17G M17/163-00001 BLACK Cable, Coaxial, Rg-213/u, 13Awg, 50 Ohm, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper Copper
Cable Shielding Braid Braid
North American 13 AWG 13 AWG
Unlock Full Specs
to access all available technical data