Belden Inc. Coaxial Cables (RF) 82907 8771000

Description
Thinnet - Plenum Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Thinnet - Plenum Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL6259-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL6259-1000-ND
Coaxial Cables (RF) BEL6259-1000-ND
Thinnet - Plenum Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms

Thinnet - Plenum Cable 20 AWG RG-58 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden - 04F8662 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden
04F8662
Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden 04F8662
COAXIAL CABLE, RG-58A/U, 1000FT, NATURAL; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, NATURAL; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL6259-1000-ND 04F8662
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Foil Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details