Alpha Wire Coaxial Cables (RF) 9058X BK030

Description
Coaxial Cable 20 AWG RG-58 328.1' (100.00m) 51.5 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 328.1' (100.00m) 51.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058XBK030-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058XBK030-1-ND
Coaxial Cables (RF) 9058XBK030-1-ND
Coaxial Cable 20 AWG RG-58 328.1' (100.00m) 51.5 Ohms

Coaxial Cable 20 AWG RG-58 328.1' (100.00m) 51.5 Ohms

Buy Now Datasheet
Coaxial Cables - 9058X BK030 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058X BK030
Coaxial Cables 9058X BK030
9058X BLACK BOX 328 FT

9058X BLACK BOX 328 FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 328 ft - 9058X BK030 - ALP9058X-BK030 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 328 ft - 9058X BK030
ALP9058X-BK030
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 328 ft - 9058X BK030 ALP9058X-BK030
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 328ft, 9058X BK030 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 328ft, 9058X BK030


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Coaxial Cable, Rg-58/u, 20Awg, 53.5 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire - 28B8803 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 20Awg, 53.5 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire
28B8803
Coaxial Cable, Rg-58/u, 20Awg, 53.5 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire 28B8803
COAXIAL CABLE, RG-58/U, 20AWG, 53.5 OHM, 328FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 20AWG, 53.5 OHM, 328FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53.5ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9058XBK030-1-ND 9058X BK030 ALP9058X-BK030 28B8803
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 328 ft - 9058X BK030 Coaxial Cable, Rg-58/u, 20Awg, 53.5 Ohm, 328Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 328 ft (1000 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data