Belden Inc. Coaxial Cables (RF) 8237 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29098-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29098-ND
Coaxial Cables (RF) BEL29098-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK - 70004309 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK
70004309
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK 70004309
COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTE R BLACK

COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK

Supplier's Site
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 87K1562 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden
87K1562
Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden 87K1562
CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

CABLE, COAXIAL, RG-8/U, 13AWG, 52 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:13AWG; Conductor Area CSA:-; Impedance:52ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number BEL29098-ND 70004309 87K1562
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG8/U, 52 OHM IMP., 13AWG (7X21), TRANSMISSION/COMPUTER BLACK Cable, Coaxial, Rg-8/u, 13Awg, 52 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 13 AWG
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12605F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Self-regulating heating cable HSB - self regulating heating cable hsb - BARTEC
Specs
Rated Temperature -51.11 to 48.89 C (-60 to 120 F)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details