Belden Inc. Coaxial Cables (RF) 83269 009100

Description
CABLE COAXIAL RG-188 26AWG 100'
Request a Quote Datasheet
Description
CABLE COAXIAL RG-188 26AWG 100'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 83269009100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
83269009100-ND
Coaxial Cables (RF) 83269009100-ND
CABLE COAXIAL RG-188 26AWG 100'

CABLE COAXIAL RG-188 26AWG 100'

Buy Now Datasheet
COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT - 70004511 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT
70004511
COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT 70004511
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site
Coaxial Cable, Rg-188A/u, 100Ft, White; Coaxial Cable Type Belden - 87K6277 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-188A/u, 100Ft, White; Coaxial Cable Type Belden
87K6277
Coaxial Cable, Rg-188A/u, 100Ft, White; Coaxial Cable Type Belden 87K6277
COAXIAL CABLE, RG-188A/U, 100FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

COAXIAL CABLE, RG-188A/U, 100FT, WHITE; Coaxial Cable Type:RG188A; Wire Gauge:26AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number 83269009100-ND 70004511 87K6277
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG-188A/U, 50 OHM IMP., 26AWG (7X.0067), HIGH TEMP MIL-C-17D WHIT Coaxial Cable, Rg-188A/u, 100Ft, White; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Teflon
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG1194 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Instrumentation and Control; Computer; Medical
Cable Shielding No Shielding
Connector Type DIN / Mini-DIN
View Details
USB 3.1 Gen 1 A Male to USB 3.1 Gen 1 Left Angled Type C Male, Black color, 30/30/24AWG, 1M Length - 3023052-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
RF Cable Assemblies - 2016742-6 - TE Connectivity
Specs
Application RF
Product Type 2.92mm Series RF Plug
Cable Shielding Copper Wire
View Details
3 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details