Alpha Wire Coaxial Cables (RF) 9058X BK002

Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058XBK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058XBK002-500-ND
Coaxial Cables (RF) 9058XBK002-500-ND
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms

Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 51.5 Ohms

Buy Now Datasheet
Coaxial Cables - 9058X BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058X BK002
Coaxial Cables 9058X BK002
9058X BLACK 500 FT

9058X BLACK 500 FT

Buy Now
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 92F9565 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
92F9565
Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 92F9565
COAXIAL CABLE, RG-58/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 500FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058X BK002 - ALP9058X-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058X BK002
ALP9058X-BK002
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058X BK002 ALP9058X-BK002
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058X BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058X BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058X BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Network Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9058XBK002-500-ND 9058X BK002 92F9565 ALP9058X-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-58/u, 500Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058X BK002
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Type Coaxial
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); UL Approved
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details