Alpha Wire Coaxial Cables (RF) 9059 BK001

Description
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 73 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 73 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059BK001-ND
Coaxial Cables (RF) 9059BK001-ND
Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 73 Ohms

Coaxial Cable 22 AWG RG-59 1000.0' (304.80m) 73 Ohms

Buy Now Datasheet
Coaxial Cables - 9059 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059 BK001
Coaxial Cables 9059 BK001
9059 BLACK 1000 FT

9059 BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059 BK001 - ALP9059-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059 BK001
ALP9059-BK001
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059 BK001 ALP9059-BK001
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Network Cables Cable Assemblies Multiconductor Cables
Product Number 9059BK001-ND 9059 BK001 ALP9059-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000 ft - 9059 BK001
Product Category Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male Test Cable, RG58C/U - 1426 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details