Belden Inc. Coaxial Cables (RF) 82248 877U1000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30007-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30007-1000-ND
Coaxial Cables (RF) BEL30007-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden - 87K1557 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden
87K1557
Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden 87K1557
COAXIAL CABLE, RG-6/U, 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

COAXIAL CABLE, RG-6/U, 1000FT, NATURAL; Coaxial Cable Type:RG6; Wire Gauge:18AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Natural; Jacket Material:LSPVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL30007-1000-ND 87K1557
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-6/u, 1000Ft, Natural; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Connecting cable - 706-100/1301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers