Belden Inc. Coaxial Cables (RF) 8213 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29046-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29046-ND
Coaxial Cables (RF) BEL29046-ND
Cable

Cable

Buy Now Datasheet
Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden - 87K1549 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
87K1549
Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden 87K1549
CABLE, COAXIAL, RG-11/U, 14AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PERoHS Compliant: Yes

CABLE, COAXIAL, RG-11/U, 14AWG, 75 OHM, 500FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PERoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL29046-ND 87K1549
Product Name Coaxial Cables (RF) Cable, Coaxial, Rg-11/u, 14Awg, 75 Ohm, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers