Alpha Wire Coaxial Cables (RF) 9055B BK001

Description
Coaxial Cable 20 AWG RG-55B 1000.0' (304.80m) 53.5 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-55B 1000.0' (304.80m) 53.5 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9055BBK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9055BBK001-ND
Coaxial Cables (RF) 9055BBK001-ND
Coaxial Cable 20 AWG RG-55B 1000.0' (304.80m) 53.5 Ohms

Coaxial Cable 20 AWG RG-55B 1000.0' (304.80m) 53.5 Ohms

Buy Now Datasheet
Coaxial Cables - 9055B BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9055B BK001
Coaxial Cables 9055B BK001
9055B BLACK 1000 FT

9055B BLACK 1000 FT

Buy Now
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9055B BK001 - ALP9055B-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9055B BK001
ALP9055B-BK001
Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9055B BK001 ALP9055B-BK001
Alpha Essentials Coaxial RG-55B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9055B BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9055B BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-55B/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : Polyethylene SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.201 MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-55B/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9055B BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9055B BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-55B/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : Polyethylene SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.201 MIL-SPEC : MIL-DTL-17

Supplier's Site
Cable, Coaxial, Rg-55/u, 20Awg, 53.5 Ohm, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 92F6962 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-55/u, 20Awg, 53.5 Ohm, 1000Ft, Black; Coaxial Cable Type Alpha Wire
92F6962
Cable, Coaxial, Rg-55/u, 20Awg, 53.5 Ohm, 1000Ft, Black; Coaxial Cable Type Alpha Wire 92F6962
CABLE, COAXIAL, RG-55/U, 20AWG, 53.5 OHM, 1000FT, BLACK; Coaxial Cable Type:RG55B; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

CABLE, COAXIAL, RG-55/U, 20AWG, 53.5 OHM, 1000FT, BLACK; Coaxial Cable Type:RG55B; Wire Gauge:20AWG; Conductor Area CSA:0.52mm²; Impedance:53.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9055BBK001-ND 9055B BK001 ALP9055B-BK001 92F6962
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-55B/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9055B BK001 Cable, Coaxial, Rg-55/u, 20Awg, 53.5 Ohm, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyethylene Polyethylene; Polyethylene
Cable Conductor Copper, Silver Coated
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details