Belden Inc. Coaxial Cables (RF) 89207 010100

Description
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 100 Ohms
Request a Quote Datasheet
Description
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 100 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1905-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1905-100-ND
Coaxial Cables (RF) BEL1905-100-ND
Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 100 Ohms

Twinaxial - Plenum Cable 20 AWG 100.0' (30.48m) 100 Ohms

Buy Now Datasheet
Twinaxial Cable, 20Awg, 100 Ohm, 100Ft, Black; Wire Gauge Belden - 03F2952 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, 20Awg, 100 Ohm, 100Ft, Black; Wire Gauge Belden
03F2952
Twinaxial Cable, 20Awg, 100 Ohm, 100Ft, Black; Wire Gauge Belden 03F2952
TWINAXIAL CABLE, 20AWG, 100 OHM, 100FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

TWINAXIAL CABLE, 20AWG, 100 OHM, 100FT, BLACK; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:100ohm; Jacket Color:Black; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; No. of Max Strands x Strand Size:7 x 28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, 2 COND, 20AWG STRAND (7X28), TEFLON INSULATE, COMPUTER/INSTRUMENT - 70004621 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, 2 COND, 20AWG STRAND (7X28), TEFLON INSULATE, COMPUTER/INSTRUMENT
70004621
COAXIAL CABLE, 2 COND, 20AWG STRAND (7X28), TEFLON INSULATE, COMPUTER/INSTRUMENT 70004621
Both are NEC Article 800, type CMP. UL listed. Both are NEC Article 800, type CMP. UL listed.

Both are NEC Article 800, type CMP. UL listed.
Both are NEC Article 800, type CMP. UL listed.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Control and Instrumentation Cables
Product Number BEL1905-100-ND 03F2952 70004621
Product Name Coaxial Cables (RF) Twinaxial Cable, 20Awg, 100 Ohm, 100Ft, Black; Wire Gauge Belden COAXIAL CABLE, 2 COND, 20AWG STRAND (7X28), TEFLON INSULATE, COMPUTER/INSTRUMENT
Product Category Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Copper, Bare; Copper, Tinned Copper
Cable Shielding Foil Braid Foil Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details