Alpha Wire Coaxial Cables 9058AC BK005

Description
9058AC BLACK 100 FT
Request a Quote Datasheet
Description
9058AC BLACK 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9058AC BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058AC BK005
Coaxial Cables 9058AC BK005
9058AC BLACK 100 FT

9058AC BLACK 100 FT

Buy Now
Coaxial Cables (RF) - A305-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A305-100-ND
Coaxial Cables (RF) A305-100-ND
Coaxial Cable 21 AWG (0.41mm²) RG-58A 100.0' (30.48m) 50 Ohms

Coaxial Cable 21 AWG (0.41mm²) RG-58A 100.0' (30.48m) 50 Ohms

Buy Now Datasheet
Cable, Coaxial, Rg-58A/u, 21Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire - 06H1062 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coaxial, Rg-58A/u, 21Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire
06H1062
Cable, Coaxial, Rg-58A/u, 21Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire 06H1062
CABLE, COAXIAL, RG-58A/U, 21AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

CABLE, COAXIAL, RG-58A/U, 21AWG, 50 OHM, 100FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE - 70140772 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE
70140772
Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE 70140772
PVC Jacket Material, 20 AWG (19⁄0.0071), Black Coaxial Cable

PVC Jacket Material, 20 AWG (19⁄0.0071), Black Coaxial Cable

Supplier's Site
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058AC BK005 - ALP9058AC-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058AC BK005
ALP9058AC-BK005
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058AC BK005 ALP9058AC-BK005
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058AC BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 100ft, 9058AC BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Network Cables Cable Assemblies Network Cables Multiconductor Cables
Product Number 9058AC BK005 A305-100-ND 06H1062 70140772 ALP9058AC-BK005
Product Name Coaxial Cables Coaxial Cables (RF) Cable, Coaxial, Rg-58A/u, 21Awg, 50 Ohm, 100Ft, Black; Coaxial Cable Type Alpha Wire Cable, Coaxial; 20 AWG; 19/0.0071; 0.195 in.; PVC; 95% TC Braid; Solid PE Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 100 ft - 9058AC BK005
Product Category Cable Cable
Cable Length 100 ft (305 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Type Coaxial
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y22915152401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3057/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details