Belden Inc. Coaxial Cables (RF) 8240 0101000

Description
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 52 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 52 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL1293-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL1293-1000-ND
Coaxial Cables (RF) BEL1293-1000-ND
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 52 Ohms

Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 52 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden - 15B3157 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden
15B3157
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden 15B3157
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:51.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:51.5ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA - 70004314 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA
70004314
COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA 70004314
Polyvinyl Chloride Jacket, Transmission and Computer Cable

Polyvinyl Chloride Jacket, Transmission and Computer Cable

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Computer Cables
Product Number BEL1293-1000-ND 15B3157 70004314
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Belden COAXIAL CABLE, RG58/U, 50 OHM IMP., 20AWG SOLID, TRANSMISSION/COMPUTER CABLE BLA
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details