Coaxial Cable 22 AWG (0.32mm²) RG-59 500.0' (152.40m) 75 Ohms
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, 9059C BK002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved
95% BC Braid Shield, 22⁄23 AWG, Black Coaxial Cable
COAXIAL CABLE, RG-59/U, 500FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Multiconductor Cables | Network Cables | Cable Assemblies |
| Product Number | 9059C BK002 | 9059CBK002-500-ND | ALP9059C-BK002 | 70140779 | 92F6974 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500 ft - 9059C BK002 | Cable, Coaxial; 22 AWG; Solid CW; 0.242in.; PVC; 95% BC Braid; Solid PE; Black | Coaxial Cable, Rg-59/u, 500Ft, Black; Coaxial Cable Type Alpha Wire |
| Cable Type | Coaxial | Coaxial | |||
| Product Category | Cable | Cable | |||
| Cable Length | 500 ft (1524 dm) | ||||
| Rated Temperature | -20 to 60 C (-4 to 140 F) | ||||
| Cable Jacket | Polyvinyl Chloride; PVC |