The RG8 coaxial cable, part number 95B5125, features a 10 AWG solid bare copper-covered aluminum conductor and is designed for a nominal impedance of 50 Ohm. It has gas-injected foam high-density polyethylene insulation and is shielded with a combination of bonded aluminum foil and tinned copper braid, providing 95% coverage. The cable is suitable for indoor use and has a maximum voltage rating of 300V RMS. This cable exhibits a nominal capacitance of 23 pF/ft and a nominal inductance of 0.06 µH/ft. The insertion loss varies with frequency, starting at 0.7 dB/100ft at 30 MHz and reaching 11.4 dB/100ft at 6000 MHz. The cable can handle significant power levels, with a maximum power rating of 3,427 W at 30 MHz, decreasing at higher frequencies. The operating temperature range is from -40°C to +75°C, and the cable has a minimum bend radius of 4 inches. It complies with various environmental directives, including RoHS, and is available in a black polyethylene jacket. This product is suitable for applications requiring reliable signal transmission in indoor environments.
CABLE, COAXIAL, RG8, 10AWG, 50 OHM, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:10AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL29037-ND | 95B5125 |
| Product Name | Coaxial Cables (RF) | Cable, Coaxial, Rg8, 10Awg, 50 Ohm, 500Ft, Black; Coaxial Cable Type Belden |
| Product Category | Cable | |
| Cable Jacket | Polyethylene | |
| Cable Shielding | Foil Braid | |
| North American | 10 AWG |