Alpha Wire Coaxial Cables (RF) 9059 SL005

Description
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9059SL005-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059SL005-100-ND
Coaxial Cables (RF) 9059SL005-100-ND
Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms

Coaxial Cable 22 AWG RG-59 100.0' (30.48m) 73 Ohms

Buy Now Datasheet
Coaxial Cables - 9059 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059 SL005
Coaxial Cables 9059 SL005
9059 Slate 100 FT

9059 Slate 100 FT

Buy Now
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Gray - 1700V - 100 ft - 9059 SL005 - ALP9059-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Gray - 1700V - 100 ft - 9059 SL005
ALP9059-SL005
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Gray - 1700V - 100 ft - 9059 SL005 ALP9059-SL005
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Gray, 100ft, 9059 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Gray, 100ft, 9059 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Gray JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Supplier's Site
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire - 02F9831 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
02F9831
Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire 02F9831
COAXIAL CABLE, RG-59/U, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-59/U, 100FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:75ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9059SL005-100-ND 9059 SL005 ALP9059-SL005 02F9831
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Gray - 1700V - 100 ft - 9059 SL005 Coaxial Cable, Rg-59/u, 100Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 100 ft (305 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Twisted Pair Test Cable to Stacking Banana Plugs - 3254 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details