Alpha Wire Coaxial Cables (RF) 9058AC BK021

Description
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058ACBK021-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058ACBK021-1000-ND
Coaxial Cables (RF) 9058ACBK021-1000-ND
Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 21 AWG (0.41mm²) RG-58A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058AC BK021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058AC BK021
Coaxial Cables 9058AC BK021
9058AC BLACK BOX 1000FT

9058AC BLACK BOX 1000FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058AC BK021 - ALP9058AC-BK021 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058AC BK021
ALP9058AC-BK021
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058AC BK021 ALP9058AC-BK021
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058AC BK021 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058AC BK021


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 28B8798 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
28B8798
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 28B8798
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:21AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Network Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9058ACBK021-1000-ND 9058AC BK021 ALP9058AC-BK021 28B8798
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058AC BK021 Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Length 1000 ft (3048 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Braid; Braid
Unlock Full Specs
to access all available technical data

Similar Products

Dvi To Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/207-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details