Belden Inc. Coaxial Cables (RF) 8233A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8914-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8914-ND
Coaxial Cables (RF) BEL8914-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden - 29M7273 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden
29M7273
Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden 29M7273
COAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

COAXIAL CABLE, RG-11/U, 1000FT, BLACK; Coaxial Cable Type:RG11; Wire Gauge:14AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL8914-ND 29M7273
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-11/u, 1000Ft, Black; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details