Alpha Wire Coaxial Cables (RF) 9008 BK005

Description
Coaxial Cable 13 AWG (2.88mm²) RG-8 100.0' (30.48m) 52 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 13 AWG (2.88mm²) RG-8 100.0' (30.48m) 52 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - A318-100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A318-100-ND
Coaxial Cables (RF) A318-100-ND
Coaxial Cable 13 AWG (2.88mm²) RG-8 100.0' (30.48m) 52 Ohms

Coaxial Cable 13 AWG (2.88mm²) RG-8 100.0' (30.48m) 52 Ohms

Buy Now Datasheet
Coaxial Cables - 9008 BK005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9008 BK005
Coaxial Cables 9008 BK005
100' LAN COAX CABLE

100' LAN COAX CABLE

Buy Now
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9008 BK005 - ALP9008-BK005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9008 BK005
ALP9008-BK005
Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9008 BK005 ALP9008-BK005
Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 100ft, 9008 BK005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9008 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405

Alpha Essentials Coaxial RG-8/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 3700V, Black, 100ft, 9008 BK005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9008 BK005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-8/U AWG/GAUGE : 13 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 3700V NOMINAL OD (IN) : 0.405

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Network Cables Cable Assemblies Multiconductor Cables
Product Number A318-100-ND 9008 BK005 ALP9008-BK005
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-8/U 50 Ohm Cable - Braid Shield - 13 AWG - Black - 3700V - 100 ft - 9008 BK005
Product Category Cable
Cable Length 100 ft (305 dm)
Rated Temperature -20 to 60 C (-4 to 140 F)
Application LAN / Ethernet
Cable Type Coaxial
Unlock Full Specs
to access all available technical data