Alpha Wire Coaxial Cables 9058A BK021

Description
9058A BLACK BOX 1000FT
Request a Quote Datasheet
Description
9058A BLACK BOX 1000FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9058A BK021 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058A BK021
Coaxial Cables 9058A BK021
9058A BLACK BOX 1000FT

9058A BLACK BOX 1000FT

Buy Now
Coaxial Cables (RF) - 9058ABK021-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058ABK021-1000-ND
Coaxial Cables (RF) 9058ABK021-1000-ND
Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 50 Ohms

Coaxial Cable 20 AWG RG-58A 1000.0' (304.80m) 50 Ohms

Buy Now Datasheet
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 92F6965 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
92F6965
Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 92F6965
COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058A BK021 - ALP9058A-BK021 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058A BK021
ALP9058A-BK021
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058A BK021 ALP9058A-BK021
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058A BK021 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058A BK021


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9058A BK021 9058ABK021-1000-ND 92F6965 ALP9058A-BK021
Product Name Coaxial Cables Coaxial Cables (RF) Coaxial Cable, Rg-58A/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 1000ft - 9058A BK021
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 20 AWG 21 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details