Alpha Wire Coaxial Cables (RF) 9058A BK002

Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058ABK002-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058ABK002-500-ND
Coaxial Cables (RF) 9058ABK002-500-ND
Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Coaxial Cable 20 AWG RG-58A 500.0' (152.40m) 50 Ohms

Buy Now Datasheet
Coaxial Cables - 9058A BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058A BK002
Coaxial Cables 9058A BK002
9058A BLACK 500 FT

9058A BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058A BK002 - ALP9058A-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058A BK002
ALP9058A-BK002
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058A BK002 ALP9058A-BK002
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058A BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058A BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058A BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195

Supplier's Site
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire - 92F6964 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
92F6964
Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire 92F6964
COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58A/U, 500FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:0.48mm²; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 9058ABK002-500-ND 9058A BK002 ALP9058A-BK002 92F6964
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 500 ft - 9058A BK002 Coaxial Cable, Rg-58A/u, 500Ft, Black; Coaxial Cable Type Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper, Tinned
Cable Shielding Braid Braid; Braid
North American 20 AWG 21 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details