Belden Inc. Coaxial Cables (RF) 84142 001100

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL8975-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL8975-ND
Coaxial Cables (RF) BEL8975-ND
Cable

Cable

Buy Now Datasheet
Coax Cable, Rg142/u, 19Awg, Brown, 30.5M; Coaxial Cable Type Belden - 03F7176 - Newark, An Avnet Company
Chicago, IL, United States
Coax Cable, Rg142/u, 19Awg, Brown, 30.5M; Coaxial Cable Type Belden
03F7176
Coax Cable, Rg142/u, 19Awg, Brown, 30.5M; Coaxial Cable Type Belden 03F7176
COAX CABLE, RG142/U, 19AWG, BROWN, 30.5M; Coaxial Cable Type:Belden 84142; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAX CABLE, RG142/U, 19AWG, BROWN, 30.5M; Coaxial Cable Type:Belden 84142; Wire Gauge:19AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL - 70004489 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL
70004489
COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL 70004489
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL8975-ND 03F7176 70004489
Product Name Coaxial Cables (RF) Coax Cable, Rg142/u, 19Awg, Brown, 30.5M; Coaxial Cable Type Belden COAXIAL CABLE, M17/60-RG142, 50 OHM IMP., 18AWG SOLID, HIGH TEMP, MIL-C-17G QPL
Product Category Cable Cable
Cable Jacket Fluorinated Ethylene-Propylene (FEP) Fluorinated Ethylene Propylene
Cable Conductor Steel, Copper Covered, Silver Coated Copper Clad Steel
Cable Shielding Braid Braid
North American 19 AWG 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details