Belden Inc. Coaxial Cables (RF) 8214 010500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL29101-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL29101-ND
Coaxial Cables (RF) BEL29101-ND
Cable

Cable

Buy Now Datasheet
COAXIAL CABLE, RG8/U, 50 OHM, 11AWG (7X9), TRANSMISSION/COMPUTER BLACK - 70004275 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, RG8/U, 50 OHM, 11AWG (7X9), TRANSMISSION/COMPUTER BLACK
70004275
COAXIAL CABLE, RG8/U, 50 OHM, 11AWG (7X9), TRANSMISSION/COMPUTER BLACK 70004275
COAXIAL CABLE, RG8/U, 50 OHM, 11AWG (7X9), TRANSMISSION/COMPUTE R BLACK

COAXIAL CABLE, RG8/U, 50 OHM, 11AWG (7X9), TRANSMISSION/COMPUTER BLACK

Supplier's Site
Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden - 03F3317 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden
03F3317
Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden 03F3317
COAXIAL CABLE, RG-8/U, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:11AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

COAXIAL CABLE, RG-8/U, 500FT, BLACK; Coaxial Cable Type:RG8; Wire Gauge:11AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Computer Cables Cable Assemblies
Product Number BEL29101-ND 70004275 03F3317
Product Name Coaxial Cables (RF) COAXIAL CABLE, RG8/U, 50 OHM, 11AWG (7X9), TRANSMISSION/COMPUTER BLACK Coaxial Cable, Rg-8/u, 500Ft, Black; Coaxial Cable Type Belden
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
North American 11 AWG
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
10+10 Pos. Female DIL 26 AWG Cable Assembly, 1000mm, twisted pair double-end, Screw-Lok - G125-FD12005F1-1000F1 - Harwin Plc
Specs
Cable Type Twisted Pair
Gender Female-Female
Standards / Certifications RoHS
View Details
Motor cable - NEBM-M23G8-E-10-Q9N-LE8 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details