Belden Inc. Coaxial Cables (RF) 83264 001500

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30178-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30178-500-ND
Coaxial Cables (RF) BEL30178-500-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-179/u, 500Ft, Brown; Coaxial Cable Type Belden - 87K1714 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-179/u, 500Ft, Brown; Coaxial Cable Type Belden
87K1714
Coaxial Cable, Rg-179/u, 500Ft, Brown; Coaxial Cable Type Belden 87K1714
COAXIAL CABLE, RG-179/U, 500FT, BROWN; Coaxial Cable Type:RG179; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

COAXIAL CABLE, RG-179/U, 500FT, BROWN; Coaxial Cable Type:RG179; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Brown; Jacket Material:FEP RoHS Compliant: Yes

Supplier's Site Datasheet
COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO - 70004528 - Allied Electronics, Inc.
Fort Worth, TX, USA
COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO
70004528
COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO 70004528
Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17

Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test.

  • MIL-C-17
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Video Cables Cable Assemblies Coaxial Cables and Triaxial Cables
Product Number BEL30178-500-ND 87K1714 70004528
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-179/u, 500Ft, Brown; Coaxial Cable Type Belden COAXIAL CABLE, M17/94-RG179, 75 OHM IMP., 30AWG (7X38), HIGH TEMP, MIL-C-17G BRO
Product Category Cable Cable
Cable Type Coaxial Coaxial
Cable Length 500 ft (1524 dm)
Standards / Certifications RoHS
Cable Jacket Fluorinated Ethylene Propylene
Unlock Full Specs
to access all available technical data

Similar Products

Mating Cable Connector UL PVC for M12 -  - Sensata Technologies
Specs
Connector Type M12
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details