Alpha Wire Coaxial Cables (RF) 9058 BK002

Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 53 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 53 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058BK002-ND
Coaxial Cables (RF) 9058BK002-ND
Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 53 Ohms

Coaxial Cable 20 AWG RG-58 500.0' (152.40m) 53 Ohms

Buy Now Datasheet
Coaxial Cables - 9058 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058 BK002
Coaxial Cables 9058 BK002
9058 BLACK 500 FT

9058 BLACK 500 FT

Buy Now
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058 BK002 - ALP9058-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058 BK002
ALP9058-BK002
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058 BK002 ALP9058-BK002
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 500ft, 9058 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Multiconductor Cables
Product Number 9058BK002-ND 9058 BK002 ALP9058-BK002
Product Name Coaxial Cables (RF) Coaxial Cables Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 500 ft - 9058 BK002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details