I-PEX Co., Ltd. Coaxial Cables (RF) 8-25-0918

Description
MHF I LK-I LK CABLE 1.80 200MM T
Request a Quote Datasheet
Description
MHF I LK-I LK CABLE 1.80 200MM T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 5378-8-25-0918-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
5378-8-25-0918-ND
Coaxial Cables (RF) 5378-8-25-0918-ND
MHF I LK-I LK CABLE 1.80 200MM T

MHF I LK-I LK CABLE 1.80 200MM T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 5378-8-25-0918-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3037/200-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers