Belden Inc. Coaxial Cables (RF) 83267 0091000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL30180-1000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL30180-1000-ND
Coaxial Cables (RF) BEL30180-1000-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg-187A/u, 1000Ft, White; Coaxial Cable Type Belden - 04F3145 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-187A/u, 1000Ft, White; Coaxial Cable Type Belden
04F3145
Coaxial Cable, Rg-187A/u, 1000Ft, White; Coaxial Cable Type Belden 04F3145
COAXIAL CABLE, RG-187A/U, 1000FT, WHITE; Coaxial Cable Type:RG187A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

COAXIAL CABLE, RG-187A/U, 1000FT, WHITE; Coaxial Cable Type:RG187A; Wire Gauge:30AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:White; Jacket Material:PTFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL30180-1000-ND 04F3145
Product Name Coaxial Cables (RF) Coaxial Cable, Rg-187A/u, 1000Ft, White; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Teflon
Cable Conductor Steel, Copper Covered, Silver Coated
Cable Shielding Braid
North American 30 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8925 / RG8925E / RG8925R / RG8930E / RG 8931E - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Mini Displayport Male To Displayport Female Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details