Coaxial Cable 21 AWG (0.41mm²) RG-58A 328.1' (100.00m) 50 Ohms
COAXIAL CABLE, RG-58A/U, 328FT, BLACK; Coaxial Cable Type:RG58A; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:50ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 328ft, 9058AC BK030
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058AC BK030 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 21 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Network Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 9058ACBK030-1-ND | 9058AC BK030 | 28B8799 | ALP9058AC-BK030 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables | Coaxial Cable, Rg-58A/u, 328Ft, Black; Coaxial Cable Type Alpha Wire | Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 21 AWG - Black - 1400V - 328 ft - 9058AC BK030 |
| Product Category | Cable | |||
| Cable Length | 328 ft (1000 dm) | |||
| Rated Temperature | -20 to 60 C (-4 to 140 F) | |||
| Cable Type | Coaxial | |||
| Standards / Certifications | RoHS |