Alpha Wire Coaxial Cables 9062A BK002

Description
9062A BLACK 500 FT
Request a Quote
Description
9062A BLACK 500 FT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 9062A Black 500 Ft Alpha Wire is a coaxial cable featuring a solid 22 AWG bare copper wire conductor with a semi-solid polyethylene insulation. The cable has a braid shield providing a minimum of 95% coverage and is encased in a black PVC jacket. It is compliant with RoHS regulations and meets various specifications, including UL AWM/STYLE 1478 and military standards MIL-C-17A/30B, RG 62A/U. This cable operates within a temperature range of -20 to 80°C and has a voltage rating of 750 VRMS. Its characteristic impedance is 93 Ω with a nominal ground capacitance of 13.2 pF/ft at 1 kHz. The cable is designed for applications requiring reliable electrical performance, with a maximum attenuation of 8 dB/100 ft at 400 MHz and 13 dB/100 ft at 1 GHz. The product is packaged in a continuous length of 500 feet, making it suitable for various engineering projects.

Datasheet Summary
Powered by GS/AI

The 9062A Black 500 Ft Alpha Wire is a coaxial cable featuring a solid 22 AWG bare copper wire conductor with a semi-solid polyethylene insulation. The cable has a braid shield providing a minimum of 95% coverage and is encased in a black PVC jacket. It is compliant with RoHS regulations and meets various specifications, including UL AWM/STYLE 1478 and military standards MIL-C-17A/30B, RG 62A/U. This cable operates within a temperature range of -20 to 80°C and has a voltage rating of 750 VRMS. Its characteristic impedance is 93 Ω with a nominal ground capacitance of 13.2 pF/ft at 1 kHz. The cable is designed for applications requiring reliable electrical performance, with a maximum attenuation of 8 dB/100 ft at 400 MHz and 13 dB/100 ft at 1 GHz. The product is packaged in a continuous length of 500 feet, making it suitable for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9062A BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9062A BK002
Coaxial Cables 9062A BK002
9062A BLACK 500 FT

9062A BLACK 500 FT

Buy Now
Coaxial Cables (RF) - A302-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
A302-500-ND
Coaxial Cables (RF) A302-500-ND
Coaxial Cable 22 AWG (0.32mm²) RG-62A 500.0' (152.40m) 93 Ohms

Coaxial Cable 22 AWG (0.32mm²) RG-62A 500.0' (152.40m) 93 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 500 ft - 9062A BK002 - ALP9062A-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 500 ft - 9062A BK002
ALP9062A-BK002
Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 500 ft - 9062A BK002 ALP9062A-BK002
Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 500ft, 9062A BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Alpha Essentials Coaxial RG-62A/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 750V, Black, 500ft, 9062A BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9062A BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-62A/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 93 Ohm VOLTAGE : 750V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved MIL-SPEC : MIL-DTL-17

Supplier's Site
9062A Black 500 Ft Rohs Compliant Alpha Wire - 02F9839 - Newark, An Avnet Company
Chicago, IL, United States
9062A Black 500 Ft Rohs Compliant Alpha Wire
02F9839
9062A Black 500 Ft Rohs Compliant Alpha Wire 02F9839
9062A BLACK 500 FT ROHS COMPLIANT: YES

9062A BLACK 500 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Coaxial Cables and Triaxial Cables Multiconductor Cables Cable Assemblies
Product Number 9062A BK002 A302-500-ND ALP9062A-BK002 02F9839
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-62A/U 93 Ohm Cable - Braid Shield - 22 AWG - Black - 750V - 500 ft - 9062A BK002 9062A Black 500 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Steel, Copper Coated
Cable Shielding Braid Braid; Braid
North American 22 AWG 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details