Belden Inc. Coaxial Cables (RF) 8232A 0101000

Description
Cable
Request a Quote Datasheet
Description
Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL9009-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL9009-ND
Coaxial Cables (RF) BEL9009-ND
Cable

Cable

Buy Now Datasheet
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden - 04F4550 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
04F4550
Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden 04F4550
COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG59, 20AWG, 75OHM, BLACK, 1000FT; Coaxial Cable Type:RG59; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:75ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Video Cables Cable Assemblies
Product Number BEL9009-ND 04F4550
Product Name Coaxial Cables (RF) Coaxial Cable, Rg59, 20Awg, 75Ohm, Black, 1000Ft; Coaxial Cable Type Belden
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details