Alpha Wire Coaxial Cables (RF) 9058 BK001

Description
Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 53 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 53 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 9058BK001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9058BK001-ND
Coaxial Cables (RF) 9058BK001-ND
Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 53 Ohms

Coaxial Cable 20 AWG RG-58 1000.0' (304.80m) 53 Ohms

Buy Now Datasheet
Coaxial Cables - 9058 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9058 BK001
Coaxial Cables 9058 BK001
9058 BLACK 1000 FT

9058 BLACK 1000 FT

Buy Now
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire - 85K9959 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire
85K9959
Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire 85K9959
COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG-58/U, 1000FT, BLACK; Coaxial Cable Type:RG58; Wire Gauge:20AWG; Conductor Area CSA:-; Impedance:53ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9058 BK001 - ALP9058-BK001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9058 BK001
ALP9058-BK001
Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9058 BK001 ALP9058-BK001
Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058 BK001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-58/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1400V, Black, 1000ft, 9058 BK001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9058 BK001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-58/U AWG/GAUGE : 20 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 50 Ohm VOLTAGE : 1400V NOMINAL OD (IN) : 0.195 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 9058BK001-ND 9058 BK001 85K9959 ALP9058-BK001
Product Name Coaxial Cables (RF) Coaxial Cables Coaxial Cable, Rg-58/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire Alpha Essentials Coaxial RG-58/U 50 Ohm Cable - Braid Shield - 20 AWG - Black - 1400V - 1000 ft - 9058 BK001
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Conductor Copper
Cable Shielding Braid Braid; Braid
North American 20 AWG 20 AWG
Unlock Full Specs
to access all available technical data