Twinaxial - Plenum Cable 24 AWG 500.0' (152.40m) 77 Ohms
2#24 TFE BRD PFA ROHS COMPLIANT: NO
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | BEL6218-500-ND | 95B0258 |
| Product Name | Coaxial Cables (RF) | 2#24 Tfe Brd Pfa Rohs Compliant Belden |
| Product Category | Cable | |
| Cable Jacket | Perfluoroalkoxy (PFA) | |
| Cable Conductor | Copper Alloy, Silver Coated | |
| Cable Shielding | Braid |