Belden Inc. Coaxial Cables (RF) 8233A 0105000

Description
CABLE TRIAXIAL RG-11 14AWG 5000'
Request a Quote Datasheet
Description
CABLE TRIAXIAL RG-11 14AWG 5000'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 135-8233A0105000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
135-8233A0105000-ND
Coaxial Cables (RF) 135-8233A0105000-ND
CABLE TRIAXIAL RG-11 14AWG 5000'

CABLE TRIAXIAL RG-11 14AWG 5000'

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Coaxial Cables and Triaxial Cables
Product Number 135-8233A0105000-ND
Product Name Coaxial Cables (RF)
Product Category Cable
Cable Jacket Polyethylene
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

L8620TX - 50 Ohm Triaxial Cable - L8620TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, White
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details