Coaxial Cable 22 AWG (0.32mm²) RG-59 1000.0' (304.80m) 75 Ohms
COAXIAL CABLE, RG-59/U, 1000FT, BLACK; Coaxial Cable Type:RG59; Wire Gauge:22AWG; Conductor Area CSA:0.32mm²; Impedance:73ohm; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 1000ft, 9059C BK021
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059C BK021 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved CSA Approved
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Network Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 9059C BK021 | 9059CBK021-1000-ND | 88K1504 | ALP9059C-BK021 |
| Product Name | Coaxial Cables | Coaxial Cables (RF) | Coaxial Cable, Rg-59/u, 1000Ft, Black; Coaxial Cable Type Alpha Wire | Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 1000ft - 9059C BK021 |
| Product Category | Cable | |||
| Cable Length | 1000 ft (3048 dm) | |||
| Rated Temperature | -20 to 60 C (-4 to 140 F) | |||
| Cable Type | Coaxial | |||
| Standards / Certifications | RoHS | CSA Mark; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved |