Alpha Wire Coaxial Cables 9059 BK002

Description
500' COAX CABLE
Request a Quote Datasheet
Description
500' COAX CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables - 9059 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Coaxial Cables
9059 BK002
Coaxial Cables 9059 BK002
500' COAX CABLE

500' COAX CABLE

Buy Now
Coaxial Cables (RF) - 9059BK002-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
9059BK002-ND
Coaxial Cables (RF) 9059BK002-ND
Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 73 Ohms

Coaxial Cable 22 AWG RG-59 500.0' (152.40m) 73 Ohms

Buy Now Datasheet
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500 ft - 9059 BK002 - ALP9059-BK002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500 ft - 9059 BK002
ALP9059-BK002
Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500 ft - 9059 BK002 ALP9059-BK002
Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, 9059 BK002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Alpha Essentials Coaxial RG-59/U is a high performing cable with quality dielectrics to achieve low capacitance, high velocities of propagation and tight tolerances for maximum signal integrity. Braid Shield, 1700V, Black, 500ft, 9059 BK002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 9059 BK002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Coax COAX CONSTRUCTION : Coaxial COAX TYPE : RG-59/U AWG/GAUGE : 22 CONDUCTOR STRANDING : Solid NUMBER OF CONDUCTORS : 1 JACKET COLOR : Black JACKET MATERIAL : PVC SHIELDING : Braid IMPEDANCE : 75 Ohm VOLTAGE : 1700V NOMINAL OD (IN) : 0.242 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill
Product Category Cable Assemblies Network Cables Multiconductor Cables
Product Number 9059 BK002 9059BK002-ND ALP9059-BK002
Product Name Coaxial Cables Coaxial Cables (RF) Alpha Essentials Coaxial RG-59/U 75 Ohm Cable - Braid Shield - 22 AWG - Black - 1700V - 500 ft - 9059 BK002
Cable Type Coaxial
Product Category Cable
Cable Length 500 ft (1524 dm)
Rated Temperature -20 to 80 C (-4 to 176 F)
Cable Jacket Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details