Belden Inc. Coaxial Cables (RF) 8255 010500

Description
Coaxial Cable 24 AWG RG-62 500.0' (152.40m) 93 Ohms
Request a Quote Datasheet
Description
Coaxial Cable 24 AWG RG-62 500.0' (152.40m) 93 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - BEL5389-500-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
BEL5389-500-ND
Coaxial Cables (RF) BEL5389-500-ND
Coaxial Cable 24 AWG RG-62 500.0' (152.40m) 93 Ohms

Coaxial Cable 24 AWG RG-62 500.0' (152.40m) 93 Ohms

Buy Now Datasheet
Coaxial Cable, Rg62B, 24Awg, 93Ohm, Black, 500Ft; Coaxial Cable Type Belden - 15B3181 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable, Rg62B, 24Awg, 93Ohm, Black, 500Ft; Coaxial Cable Type Belden
15B3181
Coaxial Cable, Rg62B, 24Awg, 93Ohm, Black, 500Ft; Coaxial Cable Type Belden 15B3181
COAXIAL CABLE, RG62B, 24AWG, 93OHM, BLACK, 500FT; Coaxial Cable Type:RG62B; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

COAXIAL CABLE, RG62B, 24AWG, 93OHM, BLACK, 500FT; Coaxial Cable Type:RG62B; Wire Gauge:24AWG; Conductor Area CSA:-; Impedance:93ohm; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Black; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Coaxial Cables and Triaxial Cables Cable Assemblies
Product Number BEL5389-500-ND 15B3181
Product Name Coaxial Cables (RF) Coaxial Cable, Rg62B, 24Awg, 93Ohm, Black, 500Ft; Coaxial Cable Type Belden
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Steel, Copper Coated
Cable Shielding Braid
North American 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details